Standard Features
• Machine Face and Groove
• Zerk Fittings
• Available in Cast Iron &
Forged Steel
Capacities to 14,000 lbs.
Optional Features
• Sealed Wheel Bearing - (Suffix-SW)
• Stainless Steel (consult factory)
• Wheel Brake (see caster series)
APPLICATIONS:
On-floor or On-track. Used where
guidance and free flow are
required. Suggested that 1 1/2“
and 2“ face wheels be run on 1
1/2“ x 1 1/2“ angle iron. For wider
wheels, 2“ x 2“ or heavier angle
iron is recommended. In order
to maintain tracking, the angle
may be welded to a flat steel
plate which is bolted to the floor.
Used where guidance and free flow are required
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | S4825R-VG | S4825R-VG |
| Product Name | V-Grooved - Swivel Caster | V-Grooved Caster |
| Caster Type | Swivel Plate Caster; Wheel Caster | |
| Wheel Type | Metal; V-grooved; Stainless (optional feature) | |
| Features | Brake (optional feature) | |
| Maximum Load | 1800 lbs (816 kg) | |
| Wheel Diameter | 8 inch (203 mm) |