Jilson Group (The) Series 11 Heavy Duty - Rigid Caster R1183T-PH

Description
Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1 1/4” integrally forged, turned to 1” diameter for a slotted adjusting nut • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Side Forks - 3/8” thick x 4” extra wide for maximum strength • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork
Description
Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1 1/4” integrally forged, turned to 1” diameter for a slotted adjusting nut • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Side Forks - 3/8” thick x 4” extra wide for maximum strength • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork

Suppliers

Company
Product
Description
Supplier Links
Series 11 Heavy Duty - Rigid Caster - R1183T-PH - Jilson Group (The)
Lodi, NJ, USA
Series 11 Heavy Duty - Rigid Caster
R1183T-PH
Series 11 Heavy Duty - Rigid Caster R1183T-PH
Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1 1/4” integrally forged, turned to 1” diameter for a slotted adjusting nut • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Side Forks - 3/8” thick x 4” extra wide for maximum strength • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork

Standard Features
• Top Plate/Yoke Base - Drop
forged from SAE-1050 steel
• King Pin - 1 1/4” integrally
forged, turned to 1” diameter
for a slotted adjusting nut
• Wheel Bearings - 3/4” I.D. tapered
roller bearings in all wheels
• Side Forks - 3/8” thick x 4” extra
wide for maximum strength
• Axle - Specially ground 3/4”
diameter, locked in position with
indexing lance in side fork

Series 11 Heavy Duty - R1183T-PH - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 11 Heavy Duty
R1183T-PH
Series 11 Heavy Duty R1183T-PH
For heavy duty applications with capacities upto 4200 lbs

For heavy duty applications with capacities upto 4200 lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R1183T-PH R1183T-PH
Product Name Series 11 Heavy Duty - Rigid Caster Series 11 Heavy Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Phenolic
Features Brake (optional feature)
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H - JS380-200H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details