Jilson Group (The) Series LP Low Profile - Swivel Caster SLP2-PBP-2-BL

Description
2 " or 2-1/2"h wheel Capacity to 400 lbs Top plate: 2-9/16 x3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2
Description
2 " or 2-1/2"h wheel Capacity to 400 lbs Top plate: 2-9/16 x3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2

Suppliers

Company
Product
Description
Supplier Links
Series LP Low Profile - Swivel Caster - SLP2-PBP-2-BL - Jilson Group (The)
Lodi, NJ, USA
Series LP Low Profile - Swivel Caster
SLP2-PBP-2-BL
Series LP Low Profile - Swivel Caster SLP2-PBP-2-BL
2 " or 2-1/2"h wheel Capacity to 400 lbs Top plate: 2-9/16 x3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2

2 " or 2-1/2"h wheel
Capacity to 400 lbs
Top plate: 2-9/16 x3-5/8
Mounting: 1-3/4 x 2-7/8 - 3
Options: 1, 2

Series LP Low Profile - SLP2-PBP-2-BL - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series LP Low Profile
SLP2-PBP-2-BL
Series LP Low Profile SLP2-PBP-2-BL
For high capacities with low overall height

For high capacities with low overall height

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SLP2-PBP-2-BL SLP2-PBP-2-BL
Product Name Series LP Low Profile - Swivel Caster Series LP Low Profile
Caster Type Swivel Plate Caster; Stem Caster (optional feature); Wheel Caster
Wheel Type Polypropylene
Features Brake (optional feature); Threaded Stem (optional feature)
Maximum Load 300 lbs (136 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
Castor Wheels - 2535514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details