Jilson Group (The) Series 5 Heavy Duty - Rigid Caster R552R-PI

Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and welded . Finish - Corrosion resistant zinc . Lubrication Fittings
Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and welded . Finish - Corrosion resistant zinc . Lubrication Fittings

Suppliers

Company
Product
Description
Supplier Links
Series 5 Heavy Duty - Rigid Caster - R552R-PI - Jilson Group (The)
Lodi, NJ, USA
Series 5 Heavy Duty - Rigid Caster
R552R-PI
Series 5 Heavy Duty - Rigid Caster R552R-PI
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and welded . Finish - Corrosion resistant zinc . Lubrication Fittings

Standard Features
. Top Plate/Yoke Base - SAE-1045
drop forged steel
. King Pin - 3.4 " heat treated bolt
and nut
. Legs - 1.4 " thick formed and welded
. Finish - Corrosion resistant zinc
. Lubrication Fittings

Series 5 Heavy Duty - R552R-PI - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 5 Heavy Duty
R552R-PI
Series 5 Heavy Duty R552R-PI
Use for medium heavy duty loads that are subject to frequent shock/impact

Use for medium heavy duty loads that are subject to frequent shock/impact

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R552R-PI R552R-PI
Product Name Series 5 Heavy Duty - Rigid Caster Series 5 Heavy Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-75F - JS375-75F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details