Jilson Group (The) Light Medium Duty Plate - Rigid Caster 04-SIP-25

Description
Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc
Description
Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Light Medium Duty Plate - Rigid Caster - 04-SIP-25 - Jilson Group (The)
Lodi, NJ, USA
Light Medium Duty Plate - Rigid Caster
04-SIP-25
Light Medium Duty Plate - Rigid Caster 04-SIP-25
Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc

Standard Features
• Swivel Casters - Heavy gauge steel
top plate is attached to a full drawn
steel horn with integral, hardened
raceways
• Load Bearings - Two full, independent
rows of hardened, polished
ball bearings roll freely in large
diameter, lubricated raceways
• King Pin - Shanked, hardened
king pin holds raceways precisely
in alignment
•Wheel Bearings - Self lubricating,
plain, ball, and roller bearings
are available
• Finish - Corrosion resistant zinc

Series 4 Light Medium Duty Plate - 04-SIP-25 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 4 Light Medium Duty Plate
04-SIP-25
Series 4 Light Medium Duty Plate 04-SIP-25
Popular series with schools and hospitals

Popular series with schools and hospitals

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number 04-SIP-25 04-SIP-25
Product Name Light Medium Duty Plate - Rigid Caster Series 4 Light Medium Duty Plate
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Metal
Specialty Applications Medical
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
DUAL BRAKE CASTER WITH BRAKE (THREADED BOLT TYPE) - MX-125N16S - MX-125N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details