Standard Features
. Top Plate/Yoke Base - SAE-1045
drop forged steel
. King Pin - 3.4 " heat treated bolt
and nut
. Legs - 1.4 " formed for added
strength
. Finish - Corrosion resistant zinc
Bakery dough trough, tow line systems and environments prone to shock loads
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | S6625R-SS | S6625R-SS |
| Product Name | Series 6 Heavy Duty - Swivel Caster | Series 6 Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster | |
| Wheel Type | Metal | |
| Features | Brake (optional feature); Swivel Lock (optional feature) | |
| Maximum Load | 1600 lbs (726 kg) | |
| Wheel Diameter | 6 inch (152 mm) |