Jilson Group (The) Series KP7 Kingpin-Free Heavy Duty - Swivel Caster SKP783T-PS

Description
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and hardened. 3.8 Top Plate Thickness . Yoke Base - is pre-notched for field installable swivel lock . Swivel Assembly - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to base inside and out . Axle - 3.4 g diameter
Description
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and hardened. 3.8 Top Plate Thickness . Yoke Base - is pre-notched for field installable swivel lock . Swivel Assembly - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to base inside and out . Axle - 3.4 g diameter

Suppliers

Company
Product
Description
Supplier Links
Series KP7 Kingpin-Free Heavy Duty - Swivel Caster - SKP783T-PS - Jilson Group (The)
Lodi, NJ, USA
Series KP7 Kingpin-Free Heavy Duty - Swivel Caster
SKP783T-PS
Series KP7 Kingpin-Free Heavy Duty - Swivel Caster SKP783T-PS
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and hardened. 3.8 Top Plate Thickness . Yoke Base - is pre-notched for field installable swivel lock . Swivel Assembly - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to base inside and out . Axle - 3.4 g diameter

Standard Features
. Top Plate/Yoke Base - AISI-1045
Steel one piece forging precision
machined and hardened. 3.8 Top
Plate Thickness
. Yoke Base - is pre-notched for field
installable swivel lock
. Swivel Assembly - 1.2 g ball bearing
mounted in a 3 h precision
machined raceway
. Legs - 3.8 g steel welded to base
inside and out
. Axle - 3.4 g diameter

Series KP7 KingPin-Free Heavy Duty - SKP783T-PS - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series KP7 KingPin-Free Heavy Duty
SKP783T-PS
Series KP7 KingPin-Free Heavy Duty SKP783T-PS
Product is suitable for all heavy duty requirements

Product is suitable for all heavy duty requirements

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SKP783T-PS SKP783T-PS
Product Name Series KP7 Kingpin-Free Heavy Duty - Swivel Caster Series KP7 KingPin-Free Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
Castor Wheels - 2270273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details