Jilson Group (The) Series LP Low Profile - Swivel Caster SLP1-HRP-2

Description
2 " dual wheel Capacity to 270 lbs Top plate: 2-9/16 x 3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2, 3, 4
Description
2 " dual wheel Capacity to 270 lbs Top plate: 2-9/16 x 3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2, 3, 4

Suppliers

Company
Product
Description
Supplier Links
Series LP Low Profile - Swivel Caster - SLP1-HRP-2 - Jilson Group (The)
Lodi, NJ, USA
Series LP Low Profile - Swivel Caster
SLP1-HRP-2
Series LP Low Profile - Swivel Caster SLP1-HRP-2
2 " dual wheel Capacity to 270 lbs Top plate: 2-9/16 x 3-5/8 Mounting: 1-3/4 x 2-7/8 - 3 Options: 1, 2, 3, 4

2 " dual wheel
Capacity to 270 lbs
Top plate: 2-9/16 x 3-5/8
Mounting: 1-3/4 x 2-7/8 - 3
Options: 1, 2, 3, 4

Series LP Low Profile - SLP1-HRP-2 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series LP Low Profile
SLP1-HRP-2
Series LP Low Profile SLP1-HRP-2
For high capacities with low overall height

For high capacities with low overall height

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SLP1-HRP-2 SLP1-HRP-2
Product Name Series LP Low Profile - Swivel Caster Series LP Low Profile
Caster Type Swivel Plate Caster; Stem Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature); Threaded Stem (optional feature); Twin Wheel
Maximum Load 275 lbs (125 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3062613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V - JS300-110V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details