Jilson Group (The) Series 6 Heavy Duty - Rigid Caster R61025R-MR

Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added strength . Finish - Corrosion resistant zinc
Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added strength . Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 6 Heavy Duty - Rigid Caster - R61025R-MR - Jilson Group (The)
Lodi, NJ, USA
Series 6 Heavy Duty - Rigid Caster
R61025R-MR
Series 6 Heavy Duty - Rigid Caster R61025R-MR
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added strength . Finish - Corrosion resistant zinc

Standard Features
. Top Plate/Yoke Base - SAE-1045
drop forged steel
. King Pin - 3.4 " heat treated bolt
and nut
. Legs - 1.4 " formed for added
strength
. Finish - Corrosion resistant zinc

Series 6 Heavy Duty - R61025R-MR - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 6 Heavy Duty
R61025R-MR
Series 6 Heavy Duty R61025R-MR
Bakery dough trough, tow line systems and environments prone to shock loads

Bakery dough trough, tow line systems and environments prone to shock loads

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R61025R-MR R61025R-MR
Product Name Series 6 Heavy Duty - Rigid Caster Series 6 Heavy Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
Maximum Load 800 lbs (363 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details