Jilson Group (The) Series LP Low Profile - Swivel Caster SLP14-RTR-3

Description
3 " wheel Capacity to 1200 lbs Top Plate: 3-5/16 x 4-5/16 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4, 5
Description
3 " wheel Capacity to 1200 lbs Top Plate: 3-5/16 x 4-5/16 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4, 5

Suppliers

Company
Product
Description
Supplier Links
Series LP Low Profile - Swivel Caster - SLP14-RTR-3 - Jilson Group (The)
Lodi, NJ, USA
Series LP Low Profile - Swivel Caster
SLP14-RTR-3
Series LP Low Profile - Swivel Caster SLP14-RTR-3
3 " wheel Capacity to 1200 lbs Top Plate: 3-5/16 x 4-5/16 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4, 5

3 " wheel
Capacity to 1200 lbs
Top Plate: 3-5/16 x 4-5/16
Mounting: 2-3/8 x 3-3/8
Options: 1, 2, 4, 5

Series LP Low Profile - SLP14-RTR-3 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series LP Low Profile
SLP14-RTR-3
Series LP Low Profile SLP14-RTR-3
For high capacities with low overall height

For high capacities with low overall height

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SLP14-RTR-3 SLP14-RTR-3
Product Name Series LP Low Profile - Swivel Caster Series LP Low Profile
Caster Type Swivel Plate Caster; Stem Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature); Swivel Lock (optional feature); Threaded Stem (optional feature)
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.26 inch (32 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
CASTER WITH BRAKE- EX-100N16S - EX-100N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details