Jilson Group (The) Series 4 Heavy Duty - Rigid Caster R41025R-PH

Description
Standard Features • Top Plate - 1/4“ cold forged • Legs - 3/8“ thick formed, welded inside and out • King Pin - 3/4“ heat treated bolt and nut • Axle - 3/4“ holllow axle with grease zerk • Finish - Corrosion resistant zinc
Description
Standard Features • Top Plate - 1/4“ cold forged • Legs - 3/8“ thick formed, welded inside and out • King Pin - 3/4“ heat treated bolt and nut • Axle - 3/4“ holllow axle with grease zerk • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 4 Heavy Duty - Rigid Caster - R41025R-PH - Jilson Group (The)
Lodi, NJ, USA
Series 4 Heavy Duty - Rigid Caster
R41025R-PH
Series 4 Heavy Duty - Rigid Caster R41025R-PH
Standard Features • Top Plate - 1/4“ cold forged • Legs - 3/8“ thick formed, welded inside and out • King Pin - 3/4“ heat treated bolt and nut • Axle - 3/4“ holllow axle with grease zerk • Finish - Corrosion resistant zinc

Standard Features
• Top Plate - 1/4“ cold forged
• Legs - 3/8“ thick formed, welded
inside and out
• King Pin - 3/4“ heat treated bolt
and nut
• Axle - 3/4“ holllow axle with
grease zerk
• Finish - Corrosion resistant zinc

Series 4 Heavy Duty - R41025R-PH - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 4 Heavy Duty
R41025R-PH
Series 4 Heavy Duty R41025R-PH
For heavy duty applications with capacities up to 1800 lbs

For heavy duty applications with capacities up to 1800 lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R41025R-PH R41025R-PH
Product Name Series 4 Heavy Duty - Rigid Caster Series 4 Heavy Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Phenolic
Features Brake (optional feature)
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 3062641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details