Jilson Group (The) Series LP Low Profile - Rigid Caster RLP3-RTR-3

Description
3 " wheel Capacity to 700 lbs Top Plate: 3-1/8 x 4-1/8 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4
Description
3 " wheel Capacity to 700 lbs Top Plate: 3-1/8 x 4-1/8 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4

Suppliers

Company
Product
Description
Supplier Links
Series LP Low Profile - Rigid Caster - RLP3-RTR-3 - Jilson Group (The)
Lodi, NJ, USA
Series LP Low Profile - Rigid Caster
RLP3-RTR-3
Series LP Low Profile - Rigid Caster RLP3-RTR-3
3 " wheel Capacity to 700 lbs Top Plate: 3-1/8 x 4-1/8 Mounting: 2-3/8 x 3-3/8 Options: 1, 2, 4

3 " wheel
Capacity to 700 lbs
Top Plate: 3-1/8 x 4-1/8
Mounting: 2-3/8 x 3-3/8
Options: 1, 2, 4

Technical Specifications

  Jilson Group (The)
Product Category Casters
Product Number RLP3-RTR-3
Product Name Series LP Low Profile - Rigid Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2430364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details