Main Load Bearing - Fully
hardened 5/16 g diameter ball
bearings in a hardened raceway
provide top performance under
maximum rated loads
. Thrust Bearing - Large diameter
hardened ball bearings roll freely in
a hardened raceway
. King Pin - 3.4 h Coined and stress
relieved king pin holds raceways
precisely in alignment
. Wheel Bearings - Roller bearings
are available strandard for all
wheel sizes
. Finish - Corrosion resistant zinc
Capacities to 1200 lbs.
. Pre-Notched raceway for field
installable Swivel Lock
. Lube Fittings - Provided for both
swivel and wheel bearings
For when a basic wheel material and capacities less than or equal to 1200 lbs are required
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | R182R-PB | R182R-PB |
| Product Name | Series 1 Med Heavy Duty - Rigid Caster | Series 1 Medium Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster | |
| Wheel Type | Plastic | |
| Features | Brake (optional feature) | |
| Maximum Load | 800 lbs (363 kg) | |
| Wheel Diameter | 8 inch (203 mm) |