The Standard caster features double ball bearing construction. It
combines easy swiveling, smooth rolling, long life and economy.
Combines easy swiveling, smooth rolling, long-life, & economy
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | SG1-HRP-C-25 | SG1-HRP-C-25 |
| Product Name | The Standard Series | The Standard Series |
| Caster Type | Stem Caster; Wheel Caster | |
| Wheel Type | Solid Rubber | |
| Maximum Load | 90 lbs (40.82 kg) | |
| Wheel Diameter | 2.5 inch (63.5 mm) |