Jilson Group (The) Light Medium Duty Plate - Rigid Caster 04-PPB-4

Description
• Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc
Description
• Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Light Medium Duty Plate - Rigid Caster - 04-PPB-4 - Jilson Group (The)
Lodi, NJ, USA
Light Medium Duty Plate - Rigid Caster
04-PPB-4
Light Medium Duty Plate - Rigid Caster 04-PPB-4
• Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc

• Load Bearings - Two full, independent
rows of hardened, polished
ball bearings roll freely in large
diameter, lubricated raceways
• King Pin - Shanked, hardened
king pin holds raceways precisely
in alignment
•Wheel Bearings - Self lubricating,
plain, ball, and roller bearings
are available
• Finish - Corrosion resistant zinc

Series 4 Light Medium Duty Plate - 04-PPB-4 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 4 Light Medium Duty Plate
04-PPB-4
Series 4 Light Medium Duty Plate 04-PPB-4
Popular series with schools and hospitals

Popular series with schools and hospitals

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number 04-PPB-4 04-PPB-4
Product Name Light Medium Duty Plate - Rigid Caster Series 4 Light Medium Duty Plate
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
Specialty Applications Medical
Maximum Load 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F - JS375-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details