• Load Bearings - Two full, independent
rows of hardened, polished
ball bearings roll freely in large
diameter, lubricated raceways
• King Pin - Shanked, hardened
king pin holds raceways precisely
in alignment
•Wheel Bearings - Self lubricating,
plain, ball, and roller bearings
are available
• Finish - Corrosion resistant zinc
Popular series with schools and hospitals
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | 04-PPB-5 | 04-PPB-5 |
| Product Name | Light Medium Duty Plate - Rigid Caster | Series 4 Light Medium Duty Plate |
| Caster Type | Rigid Plate Caster; Wheel Caster | |
| Wheel Type | Poly/Plastic | |
| Features | Brake (optional feature) | |
| Specialty Applications | Medical | |
| Maximum Load | 275 lbs (125 kg) |