Jilson Group (The) Series LP Low Profile - Swivel Caster SLP90-PBP-25

Description
2-1/2 " wheel Capacity to 100 lbs Top plate: 1-3/16 x 2 Mounting: 1-3/16 x 1-9/16 Options: 1, 2, 3, 4
Description
2-1/2 " wheel Capacity to 100 lbs Top plate: 1-3/16 x 2 Mounting: 1-3/16 x 1-9/16 Options: 1, 2, 3, 4

Suppliers

Company
Product
Description
Supplier Links
Series LP Low Profile - Swivel Caster - SLP90-PBP-25 - Jilson Group (The)
Lodi, NJ, USA
Series LP Low Profile - Swivel Caster
SLP90-PBP-25
Series LP Low Profile - Swivel Caster SLP90-PBP-25
2-1/2 " wheel Capacity to 100 lbs Top plate: 1-3/16 x 2 Mounting: 1-3/16 x 1-9/16 Options: 1, 2, 3, 4

2-1/2 " wheel
Capacity to 100 lbs
Top plate: 1-3/16 x 2
Mounting: 1-3/16 x 1-9/16
Options: 1, 2, 3, 4

Series LP Low Profile - SLP90-PBP-25 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series LP Low Profile
SLP90-PBP-25
Series LP Low Profile SLP90-PBP-25
For high capacities with low overall height

For high capacities with low overall height

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SLP90-PBP-25 SLP90-PBP-25
Product Name Series LP Low Profile - Swivel Caster Series LP Low Profile
Caster Type Swivel Plate Caster; Stem Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature); Threaded Stem (optional feature)
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CASTER PLATE TYPE WITH STOPPER - GX-75-PS - GX-75-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details