Jilson Group (The) Series 1 Med Duty - Rigid Caster R151R-PH

Description
• Main Load Bearing - Fully hardened 5/16” diameter ball bearings in a hardened raceway provide top performance under maximum rated loads • Thrust Bearing - Large diameter, hardened ball bearings roll freely in a hardened raceway • King Pin - Coined and stress relieved king pin holds raceways precisely in alignment • Wheel Bearings - Roller bearing, or Delrin bearings are available when required • Lube Fittings - Provided for both swivel and wheel bearings when required • Finish - Zinc finish is standard
Description
• Main Load Bearing - Fully hardened 5/16” diameter ball bearings in a hardened raceway provide top performance under maximum rated loads • Thrust Bearing - Large diameter, hardened ball bearings roll freely in a hardened raceway • King Pin - Coined and stress relieved king pin holds raceways precisely in alignment • Wheel Bearings - Roller bearing, or Delrin bearings are available when required • Lube Fittings - Provided for both swivel and wheel bearings when required • Finish - Zinc finish is standard

Suppliers

Company
Product
Description
Supplier Links
Series 1 Med Duty - Rigid Caster - R151R-PH - Jilson Group (The)
Lodi, NJ, USA
Series 1 Med Duty - Rigid Caster
R151R-PH
Series 1 Med Duty - Rigid Caster R151R-PH
• Main Load Bearing - Fully hardened 5/16” diameter ball bearings in a hardened raceway provide top performance under maximum rated loads • Thrust Bearing - Large diameter, hardened ball bearings roll freely in a hardened raceway • King Pin - Coined and stress relieved king pin holds raceways precisely in alignment • Wheel Bearings - Roller bearing, or Delrin bearings are available when required • Lube Fittings - Provided for both swivel and wheel bearings when required • Finish - Zinc finish is standard

• Main Load Bearing - Fully
hardened 5/16” diameter ball
bearings in a hardened raceway
provide top performance under
maximum rated loads
• Thrust Bearing - Large
diameter, hardened ball
bearings roll freely in
a hardened raceway
• King Pin - Coined and stress
relieved king pin holds
raceways precisely in alignment
• Wheel Bearings - Roller bearing,
or Delrin bearings are available
when required
• Lube Fittings - Provided for both
swivel and wheel bearings when
required
• Finish - Zinc finish is standard

Series 1 Medium Duty - R151R-PH - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 1 Medium Duty
R151R-PH
Series 1 Medium Duty R151R-PH
For when a basic wheel material and capacities less than or equal to 600 lbs are required

For when a basic wheel material and capacities less than or equal to 600 lbs are required

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R151R-PH R151R-PH
Product Name Series 1 Med Duty - Rigid Caster Series 1 Medium Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Phenolic
Features Brake (optional feature)
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-90V - JS300-90V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details