Jilson Group (The) Light Medium Duty Deluxe 05-PHR-3

Description
Standard Features • Highest Capacity Rating - For a Light Medium Duty Caster • Load Bearings - Two independent rows of ball bearings in over-sized, shielded raceways • Thread Guards - On Advanced Elastomer and Neoprene wheels • Finish - Corrosion resistant zinc
Description
Standard Features • Highest Capacity Rating - For a Light Medium Duty Caster • Load Bearings - Two independent rows of ball bearings in over-sized, shielded raceways • Thread Guards - On Advanced Elastomer and Neoprene wheels • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Light Medium Duty Deluxe - 05-PHR-3 - Jilson Group (The)
Lodi, NJ, USA
Light Medium Duty Deluxe
05-PHR-3
Light Medium Duty Deluxe 05-PHR-3
Standard Features • Highest Capacity Rating - For a Light Medium Duty Caster • Load Bearings - Two independent rows of ball bearings in over-sized, shielded raceways • Thread Guards - On Advanced Elastomer and Neoprene wheels • Finish - Corrosion resistant zinc

Standard Features
• Highest Capacity Rating - For a
Light Medium Duty Caster
• Load Bearings - Two independent
rows of ball bearings in over-sized,
shielded raceways
• Thread Guards - On Advanced
Elastomer and Neoprene wheels
• Finish - Corrosion resistant zinc

Series 5 Light Medium Duty Deluxe - 05-PHR-3 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 5 Light Medium Duty Deluxe
05-PHR-3
Series 5 Light Medium Duty Deluxe 05-PHR-3
Conductive and anti-static wheels. and expandable stems available

Conductive and anti-static wheels. and expandable stems available

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number 05-PHR-3 05-PHR-3
Product Name Light Medium Duty Deluxe Series 5 Light Medium Duty Deluxe
Caster Type Swivel Plate Caster (optional feature); Stem Caster (optional feature); Wheel Caster
Wheel Type Phenolic
Features Brake (optional feature); Swivel Lock (optional feature); Threaded Stem (optional feature)
Maximum Load 400 lbs (181 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
CASTER PLATE TYPE - GX-75-P - GX-75-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details