Jilson Group (The) Series 6 Heavy Duty - Swivel Caster S6825R-PI

Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Heat treated machined raceways . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added strength . Finish - Corrosion resistant zinc
Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Heat treated machined raceways . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added strength . Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 6 Heavy Duty - Swivel Caster - S6825R-PI - Jilson Group (The)
Lodi, NJ, USA
Series 6 Heavy Duty - Swivel Caster
S6825R-PI
Series 6 Heavy Duty - Swivel Caster S6825R-PI
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Heat treated machined raceways . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " formed for added strength . Finish - Corrosion resistant zinc

Standard Features
. Top Plate/Yoke Base - SAE-1045
drop forged steel
. Swivel Assembly - Double ball
bearing design. Heat treated
machined raceways
. King Pin - 3.4 " heat treated bolt
and nut
. Legs - 1.4 " formed for added
strength
. Finish - Corrosion resistant zinc

Series 6 Heavy Duty - S6825R-PI - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 6 Heavy Duty
S6825R-PI
Series 6 Heavy Duty S6825R-PI
Bakery dough trough, tow line systems and environments prone to shock loads

Bakery dough trough, tow line systems and environments prone to shock loads

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S6825R-PI S6825R-PI
Product Name Series 6 Heavy Duty - Swivel Caster Series 6 Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details