Jilson Group (The) General Duty - Swivel Caster 01-SRP-2

Description
• Swivel Casters - Horn and bearing raceway are formed from a single piece of heavy gauge steel, deeply corrugated to withstand stress and prevent distortion under full rated load • Load Bearing - Single row of hardened, polished ball bearings roll freely in a large diameter, lubricated raceway • King Pin - Riveted and coined for durability in rated service • Wheel Bearings - Plain, self lubricating and roller bearings are available • Finish - Corrosion resistant zinc
Description
• Swivel Casters - Horn and bearing raceway are formed from a single piece of heavy gauge steel, deeply corrugated to withstand stress and prevent distortion under full rated load • Load Bearing - Single row of hardened, polished ball bearings roll freely in a large diameter, lubricated raceway • King Pin - Riveted and coined for durability in rated service • Wheel Bearings - Plain, self lubricating and roller bearings are available • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
General Duty - Swivel Caster - 01-SRP-2 - Jilson Group (The)
Lodi, NJ, USA
General Duty - Swivel Caster
01-SRP-2
General Duty - Swivel Caster 01-SRP-2
• Swivel Casters - Horn and bearing raceway are formed from a single piece of heavy gauge steel, deeply corrugated to withstand stress and prevent distortion under full rated load • Load Bearing - Single row of hardened, polished ball bearings roll freely in a large diameter, lubricated raceway • King Pin - Riveted and coined for durability in rated service • Wheel Bearings - Plain, self lubricating and roller bearings are available • Finish - Corrosion resistant zinc

• Swivel Casters - Horn and bearing
raceway are formed from a single
piece of heavy gauge steel, deeply
corrugated to withstand stress and
prevent distortion under full
rated load
• Load Bearing - Single row of
hardened, polished ball bearings
roll freely in a large diameter,
lubricated raceway
• King Pin - Riveted and coined for
durability in rated service
• Wheel Bearings - Plain, self
lubricating and roller bearings are
available
• Finish - Corrosion resistant zinc

Series 1 General Duty - 01-SRP-2 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 1 General Duty
01-SRP-2
Series 1 General Duty 01-SRP-2
Recommended where use is intermittent and absence of extreme shock/ impact

Recommended where use is intermittent and absence of extreme shock/ impact

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number 01-SRP-2 01-SRP-2
Product Name General Duty - Swivel Caster Series 1 General Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/WHT - CAPF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details