Jilson Group (The) Light Med Duty Threaded Stem TM-SRP-4-12

Description
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc
Description
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Light Med Duty Threaded Stem - TM-SRP-4-12 - Jilson Group (The)
Lodi, NJ, USA
Light Med Duty Threaded Stem
TM-SRP-4-12
Light Med Duty Threaded Stem TM-SRP-4-12
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Stamped And Formed Construction • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc

Standard Features
• Exceeds I.C.M. Standards
• Load Bearing - Two full
independent rows of hardened and
polished ball bearings
• Stamped And Formed Construction
• All Metal Parts Are
Stress Relieved
• Finish - Corrosion
resistant zinc

Technical Specifications

  Jilson Group (The)
Product Category Casters
Product Number TM-SRP-4-12
Product Name Light Med Duty Threaded Stem
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details