Jilson Group (The) Series 12 Extra Heavy Duty - Swivel Caster S1283T-HD

Description
Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 5/8” diameter hardened steel ball bearings. Tapered thrust bearing • King Pin - 1 1/4” diameter integrally forged, turned to 1” for a slotted adjusting nut • Wheel Bearings - 1 1/4” I.D. tapered roller bearings in all wheels. • Side Forks - 3/8” thick heavily embossed • Axle - Specially ground 1 1/4” diameter, locked in position with indexing lance in side fork
Description
Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 5/8” diameter hardened steel ball bearings. Tapered thrust bearing • King Pin - 1 1/4” diameter integrally forged, turned to 1” for a slotted adjusting nut • Wheel Bearings - 1 1/4” I.D. tapered roller bearings in all wheels. • Side Forks - 3/8” thick heavily embossed • Axle - Specially ground 1 1/4” diameter, locked in position with indexing lance in side fork

Suppliers

Company
Product
Description
Supplier Links
Series 12 Extra Heavy Duty - Swivel Caster - S1283T-HD - Jilson Group (The)
Lodi, NJ, USA
Series 12 Extra Heavy Duty - Swivel Caster
S1283T-HD
Series 12 Extra Heavy Duty - Swivel Caster S1283T-HD
Standard Features • Top Plate/Yoke Base - hot forged from SAE-1050 steel • Swivel Assembly - Precision machined, flame hardened raceway for 5/8” diameter hardened steel ball bearings. Tapered thrust bearing • King Pin - 1 1/4” diameter integrally forged, turned to 1” for a slotted adjusting nut • Wheel Bearings - 1 1/4” I.D. tapered roller bearings in all wheels. • Side Forks - 3/8” thick heavily embossed • Axle - Specially ground 1 1/4” diameter, locked in position with indexing lance in side fork

Standard Features
• Top Plate/Yoke Base - hot forged
from SAE-1050 steel
• Swivel Assembly - Precision
machined, flame hardened raceway
for 5/8” diameter hardened steel
ball bearings. Tapered thrust
bearing
• King Pin - 1 1/4” diameter integrally
forged, turned to 1” for a slotted
adjusting nut
• Wheel Bearings - 1 1/4” I.D.
tapered roller bearings in all wheels.
• Side Forks - 3/8” thick heavily
embossed
• Axle - Specially ground 1 1/4”
diameter, locked in position with
indexing lance in side fork

Series 12 Extra Heavy Duty - S1283T-HD - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 12 Extra Heavy Duty
S1283T-HD
Series 12 Extra Heavy Duty S1283T-HD
Hot forged from SAE-1050 steel, for capacities up to 10000lbs

Hot forged from SAE-1050 steel, for capacities up to 10000lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S1283T-HD S1283T-HD
Product Name Series 12 Extra Heavy Duty - Swivel Caster Series 12 Extra Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 10000 lbs (4535 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
Castor Wheels - 2702534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 132 lbs (60 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details