Jilson Group (The) Series PSC Plate Scaffold PSC52R-MR

Description
Standard Features • Exceeds ICM Standards • Ball Bearings - Cold forged double ball bearing construction • Brake - Dual brake is hand or foot operated, locks both the swivel and the wheel • Finish - Corrosion resistant
Description
Standard Features • Exceeds ICM Standards • Ball Bearings - Cold forged double ball bearing construction • Brake - Dual brake is hand or foot operated, locks both the swivel and the wheel • Finish - Corrosion resistant

Suppliers

Company
Product
Description
Supplier Links
Series PSC Plate Scaffold - PSC52R-MR - Jilson Group (The)
Lodi, NJ, USA
Series PSC Plate Scaffold
PSC52R-MR
Series PSC Plate Scaffold PSC52R-MR
Standard Features • Exceeds ICM Standards • Ball Bearings - Cold forged double ball bearing construction • Brake - Dual brake is hand or foot operated, locks both the swivel and the wheel • Finish - Corrosion resistant

Standard Features
• Exceeds ICM Standards
• Ball Bearings - Cold forged double
ball bearing construction
• Brake - Dual brake is hand or foot
operated, locks both the swivel
and the wheel
• Finish - Corrosion resistant

Series PSC Plate Scaffold - PSC52R-MR - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series PSC Plate Scaffold
PSC52R-MR
Series PSC Plate Scaffold PSC52R-MR
Meets all standards set by the scaffold industry association

Meets all standards set by the scaffold industry association

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number PSC52R-MR PSC52R-MR
Product Name Series PSC Plate Scaffold Series PSC Plate Scaffold
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 320 lbs (145 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 121 lbs (55 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details