3 " wheel
Capacity to 700 lbs
Top Plate: 3-1/8 x 4-1/8
Mounting: 2-3/8 x 3-3/8
Options: 1, 2, 4
For high capacities with low overall height
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | SLP3H-RTR-3 | SLP3H-RTR-3 |
| Product Name | Series LP Low Profile - Swivel Caster | Series LP Low Profile |
| Caster Type | Swivel Plate Caster; Stem Caster (optional feature); Wheel Caster | |
| Wheel Type | Plastic | |
| Features | Brake (optional feature); Threaded Stem (optional feature) | |
| Maximum Load | 1000 lbs (454 kg) | |
| Wheel Diameter | 3 inch (76.2 mm) |