Jilson Group (The) Series 9 Trailer Duty - Rigid Caster R9103R-PH

Description
Standard Features • Top Plate - 1” thick SAE-1045 steel plate tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish - Zinc plated
Description
Standard Features • Top Plate - 1” thick SAE-1045 steel plate tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish - Zinc plated

Suppliers

Company
Product
Description
Supplier Links
Series 9 Trailer Duty - Rigid Caster - R9103R-PH - Jilson Group (The)
Lodi, NJ, USA
Series 9 Trailer Duty - Rigid Caster
R9103R-PH
Series 9 Trailer Duty - Rigid Caster R9103R-PH
Standard Features • Top Plate - 1” thick SAE-1045 steel plate tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish - Zinc plated

Standard Features
• Top Plate - 1” thick SAE-1045
steel plate
tapered roller thrust bearing
• King Pin - 1-1/4” diameter heat
treated bolt and nut
• Legs - 3/8” formed steel
• Finish - Zinc plated

Series 9 Trailer Duty - R9103R-PH - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 9 Trailer Duty
R9103R-PH
Series 9 Trailer Duty R9103R-PH
For heavy duty power drawn trailers, high swivel offset for maneuverability

For heavy duty power drawn trailers, high swivel offset for maneuverability

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R9103R-PH R9103R-PH
Product Name Series 9 Trailer Duty - Rigid Caster Series 9 Trailer Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3062607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details