Jilson Group (The) V-Grooved - Rigid Caster R863R-VG

Description
Standard Features • Machine Face and Groove • Zerk Fittings • Available in Cast Iron & Forged Steel Capacities to 14,000 lbs. Optional Features • Sealed Wheel Bearing - (Suffix-SW) • Stainless Steel (consult factory) • Wheel Brake (see caster series) APPLICATIONS: On-floor or On-track. Used where guidance and free flow are required. Suggested that 1 1/2“ and 2“ face wheels be run on 1 1/2“ x 1 1/2“ angle iron. For wider wheels, 2“ x 2“ or heavier angle iron is recommended. In order to maintain tracking, the angle may be welded to a flat steel plate which is bolted to the floor.
Description
Standard Features • Machine Face and Groove • Zerk Fittings • Available in Cast Iron & Forged Steel Capacities to 14,000 lbs. Optional Features • Sealed Wheel Bearing - (Suffix-SW) • Stainless Steel (consult factory) • Wheel Brake (see caster series) APPLICATIONS: On-floor or On-track. Used where guidance and free flow are required. Suggested that 1 1/2“ and 2“ face wheels be run on 1 1/2“ x 1 1/2“ angle iron. For wider wheels, 2“ x 2“ or heavier angle iron is recommended. In order to maintain tracking, the angle may be welded to a flat steel plate which is bolted to the floor.

Suppliers

Company
Product
Description
Supplier Links
V-Grooved - Rigid Caster - R863R-VG - Jilson Group (The)
Lodi, NJ, USA
V-Grooved - Rigid Caster
R863R-VG
V-Grooved - Rigid Caster R863R-VG
Standard Features • Machine Face and Groove • Zerk Fittings • Available in Cast Iron & Forged Steel Capacities to 14,000 lbs. Optional Features • Sealed Wheel Bearing - (Suffix-SW) • Stainless Steel (consult factory) • Wheel Brake (see caster series) APPLICATIONS: On-floor or On-track. Used where guidance and free flow are required. Suggested that 1 1/2“ and 2“ face wheels be run on 1 1/2“ x 1 1/2“ angle iron. For wider wheels, 2“ x 2“ or heavier angle iron is recommended. In order to maintain tracking, the angle may be welded to a flat steel plate which is bolted to the floor.

Standard Features
• Machine Face and Groove
• Zerk Fittings
• Available in Cast Iron &
Forged Steel
Capacities to 14,000 lbs.
Optional Features
• Sealed Wheel Bearing - (Suffix-SW)
• Stainless Steel (consult factory)
• Wheel Brake (see caster series)
APPLICATIONS:
On-floor or On-track. Used where
guidance and free flow are
required. Suggested that 1 1/2“
and 2“ face wheels be run on 1
1/2“ x 1 1/2“ angle iron. For wider
wheels, 2“ x 2“ or heavier angle
iron is recommended. In order
to maintain tracking, the angle
may be welded to a flat steel
plate which is bolted to the floor.

V-Grooved Caster - R863R-VG - Magnus Mobility Systems, Inc.
Orange, CA, USA
V-Grooved Caster
R863R-VG
V-Grooved Caster R863R-VG
Used where guidance and free flow are required

Used where guidance and free flow are required

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R863R-VG R863R-VG
Product Name V-Grooved - Rigid Caster V-Grooved Caster
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Metal; V-grooved; Stainless (optional feature)
Features Brake (optional feature)
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
CASTER THREADED BOLT - GX-50-N12 - GX-50-N12 - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details