Standard Features
. Top Plate - High strength alloy
steel 1.piece forging
. Yoke Base - Precision machined
and hardened for extended life
. Swivel Assembly - 3.8 g ball bearing
mounted in a 2 h precision
machined raceway hardened to 50
Rockwell C
. Legs - 1.4 g steel formed to increase
strength and welded to yoke base
. Axle - 1.2 g diameter
. Wheel bearings - straight roller
bearing standard
. Finish Corrosion Resistant Zinc
Rugged durable caster, delrin bearing also available
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | SKP182R-MR | SKP182R-MR |
| Product Name | Series KP1 Kingpin-Free Med Heavy DutySwivel Caster | Series KP KingPin-Free Med Heavy Duty |
| Caster Type | Swivel Plate Caster; Wheel Caster | |
| Wheel Type | Rubber/Metal | |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless | |
| Maximum Load | 500 lbs (227 kg) | |
| Wheel Diameter | 8 inch (203 mm) |