Jilson Group (The) Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| • Capacities to 4,500 lbs. • Reinforced black polyamide (nylon) footplate • Stud-zinc plated steel standard. Stainless and metric available • Non-skid, black, NBR rubber pad. 70A shore hardness • | |
| . Machinery & equipment of all types to 43,000 lbs (19,543 kg) capacity each. . Bases: DelrinR, non-skid, steel, and stainless to 5 h diameter. . Imperial stem sizes from... | |
| . Mainframes, UPS units, etc. up to 2,400 lbs (1,090 kg) capacity each. . Bases: DelrinR, non-skid, anti-vibration, steel, stainless to 4 h diameter. . Imperial stem sizes from 10-24... | |
| . Peripherals, test equipment, etc. up to 500 lbs (227 kg) capacity each. . Bases: DelrinR, non-skid, anti-vibration, steel, stainless to 2 h diameter. . Imperial stem sizes from 8-32... |