Jilson Group (The) Series 5 Heavy Duty - Swivel Caster S552R-PA

Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Machined thrust raceway . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and welded . Finish - Corrosion resistant zinc . Lubrication Fittings
Description
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Machined thrust raceway . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and welded . Finish - Corrosion resistant zinc . Lubrication Fittings

Suppliers

Company
Product
Description
Supplier Links
Series 5 Heavy Duty - Swivel Caster - S552R-PA - Jilson Group (The)
Lodi, NJ, USA
Series 5 Heavy Duty - Swivel Caster
S552R-PA
Series 5 Heavy Duty - Swivel Caster S552R-PA
Standard Features . Top Plate/Yoke Base - SAE-1045 drop forged steel . Swivel Assembly - Double ball bearing design. Machined thrust raceway . King Pin - 3.4 " heat treated bolt and nut . Legs - 1.4 " thick formed and welded . Finish - Corrosion resistant zinc . Lubrication Fittings

Standard Features
. Top Plate/Yoke Base - SAE-1045
drop forged steel
. Swivel Assembly - Double ball
bearing design. Machined thrust
raceway
. King Pin - 3.4 " heat treated bolt
and nut
. Legs - 1.4 " thick formed and welded
. Finish - Corrosion resistant zinc
. Lubrication Fittings

Series 5 Heavy Duty - S552R-PA - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 5 Heavy Duty
S552R-PA
Series 5 Heavy Duty S552R-PA
Use for medium heavy duty loads that are subject to frequent shock/impact

Use for medium heavy duty loads that are subject to frequent shock/impact

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S552R-PA S552R-PA
Product Name Series 5 Heavy Duty - Swivel Caster Series 5 Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details