Jilson Group (The) Series DW Dual Wheel Hot Forged - Rigid Caster DWR12104T-MR

Description
Standard Features • Top Plate & Yoke Base - Drop forged from SAE-1045/1050 steel • King Pin - Integral forged Optional Features • Special Overall Heights - See Continuous Towing Section and/or consult factory • Heavy Duty 1,2, or 4 Position Swivel Lock - (Suffix-1SL, -2SL, -4SL) • Secure Face Contact Brake - (Suffix-FCB) • Special Wheel Materials For Severe Duty Applications
Description
Standard Features • Top Plate & Yoke Base - Drop forged from SAE-1045/1050 steel • King Pin - Integral forged Optional Features • Special Overall Heights - See Continuous Towing Section and/or consult factory • Heavy Duty 1,2, or 4 Position Swivel Lock - (Suffix-1SL, -2SL, -4SL) • Secure Face Contact Brake - (Suffix-FCB) • Special Wheel Materials For Severe Duty Applications

Suppliers

Company
Product
Description
Supplier Links
Series DW Dual Wheel Hot Forged - Rigid Caster - DWR12104T-MR - Jilson Group (The)
Lodi, NJ, USA
Series DW Dual Wheel Hot Forged - Rigid Caster
DWR12104T-MR
Series DW Dual Wheel Hot Forged - Rigid Caster DWR12104T-MR
Standard Features • Top Plate & Yoke Base - Drop forged from SAE-1045/1050 steel • King Pin - Integral forged Optional Features • Special Overall Heights - See Continuous Towing Section and/or consult factory • Heavy Duty 1,2, or 4 Position Swivel Lock - (Suffix-1SL, -2SL, -4SL) • Secure Face Contact Brake - (Suffix-FCB) • Special Wheel Materials For Severe Duty Applications

Standard Features
• Top Plate & Yoke Base - Drop
forged from SAE-1045/1050 steel
• King Pin - Integral forged
Optional Features
• Special Overall Heights - See
Continuous Towing Section
and/or consult factory
• Heavy Duty 1,2, or 4 Position
Swivel Lock - (Suffix-1SL, -2SL, -4SL)
• Secure Face Contact Brake -
(Suffix-FCB)
• Special Wheel Materials For
Severe Duty Applications

Series DW Dual Wheel - DWR12104T-MR - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series DW Dual Wheel
DWR12104T-MR
Series DW Dual Wheel DWR12104T-MR
Constructed from SAE-1050 steel, for capacities up to 12,000lbs

Constructed from SAE-1050 steel, for capacities up to 12,000lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number DWR12104T-MR DWR12104T-MR
Product Name Series DW Dual Wheel Hot Forged - Rigid Caster Series DW Dual Wheel
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature); Twin Wheel
Maximum Load 2900 lbs (1315 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details