Jilson Group (The) Series 3 Heavy Duty - Swivel Caster S31025R-PI

Description
Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position lock • Swivel Bearing Raceways - Main load race diameter is 3 1/4“ with fully hardened 7/16“ ball bearings. Both upper and lower raceways are burnished to resist wear; lower is also heat treated for added life • Formed Swivel Legs - Cold forged from 1/4“ steel for added strength, then welded to the yoke base • Large King Pin - An extra heavy 3/4“ hardened king pin assembly aligns raceways perfectly • Wheel Bearings - Roller bearings are standard for all wheel sizes • Pressure Lubrication - Fittings are standard for both swivel raceway and wheel bearings • Finish - Corrosion resistant zinc
Description
Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position lock • Swivel Bearing Raceways - Main load race diameter is 3 1/4“ with fully hardened 7/16“ ball bearings. Both upper and lower raceways are burnished to resist wear; lower is also heat treated for added life • Formed Swivel Legs - Cold forged from 1/4“ steel for added strength, then welded to the yoke base • Large King Pin - An extra heavy 3/4“ hardened king pin assembly aligns raceways perfectly • Wheel Bearings - Roller bearings are standard for all wheel sizes • Pressure Lubrication - Fittings are standard for both swivel raceway and wheel bearings • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 3 Heavy Duty - Swivel Caster - S31025R-PI - Jilson Group (The)
Lodi, NJ, USA
Series 3 Heavy Duty - Swivel Caster
S31025R-PI
Series 3 Heavy Duty - Swivel Caster S31025R-PI
Top Plate - Extra-thick 5/16“ carbon steel, heat treated for added strength and durability in severe service • Yoke Base - Cold forged 1/4“ steel, notched for optional 4 position lock • Swivel Bearing Raceways - Main load race diameter is 3 1/4“ with fully hardened 7/16“ ball bearings. Both upper and lower raceways are burnished to resist wear; lower is also heat treated for added life • Formed Swivel Legs - Cold forged from 1/4“ steel for added strength, then welded to the yoke base • Large King Pin - An extra heavy 3/4“ hardened king pin assembly aligns raceways perfectly • Wheel Bearings - Roller bearings are standard for all wheel sizes • Pressure Lubrication - Fittings are standard for both swivel raceway and wheel bearings • Finish - Corrosion resistant zinc

Top Plate - Extra-thick 5/16“ carbon
steel, heat treated for added
strength and durability in severe
service
• Yoke Base - Cold forged 1/4“ steel,
notched for optional 4 position lock
• Swivel Bearing Raceways - Main
load race diameter is 3 1/4“ with
fully hardened 7/16“ ball bearings.
Both upper and lower raceways
are burnished to resist wear;
lower is also heat treated for
added life
• Formed Swivel Legs - Cold forged
from 1/4“ steel for added strength,
then welded to the yoke base
• Large King Pin - An extra heavy
3/4“ hardened king pin assembly
aligns raceways perfectly
• Wheel Bearings - Roller bearings are
standard for all wheel sizes
• Pressure Lubrication - Fittings are
standard for both swivel raceway
and wheel bearings
• Finish - Corrosion resistant zinc

Series 3 Heavy Duty - S31025R-PI - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 3 Heavy Duty
S31025R-PI
Series 3 Heavy Duty S31025R-PI
For heavy duty applications with capacities up to 1500 lbs

For heavy duty applications with capacities up to 1500 lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S31025R-PI S31025R-PI
Product Name Series 3 Heavy Duty - Swivel Caster Series 3 Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-110H - JS365-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2.12 inch (53.97 mm)
View Details
Castor Wheels - 2702483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details