Jilson Group (The) Series KP8 Kingpin-Free Heavy Duty - Swivel Caster SKP8103R-PH

Description
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel Section - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to yoke base using 100,000 PSI weld filler, welded inside and out . Axle - 3.4 g diameter
Description
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel Section - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to yoke base using 100,000 PSI weld filler, welded inside and out . Axle - 3.4 g diameter

Suppliers

Company
Product
Description
Supplier Links
Series KP8 Kingpin-Free Heavy Duty - Swivel Caster - SKP8103R-PH - Jilson Group (The)
Lodi, NJ, USA
Series KP8 Kingpin-Free Heavy Duty - Swivel Caster
SKP8103R-PH
Series KP8 Kingpin-Free Heavy Duty - Swivel Caster SKP8103R-PH
Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened . Yoke Base - is pre-notched for field installable swivel lock . Swivel Section - 1.2 g ball bearing mounted in a 3 h precision machined raceway . Legs - 3.8 g steel welded to yoke base using 100,000 PSI weld filler, welded inside and out . Axle - 3.4 g diameter

Standard Features
. Top Plate/Yoke Base - AISI-1045
Steel one piece forging precision
machined and through hardened
. Yoke Base - is pre-notched for field
installable swivel lock
. Swivel Section - 1.2 g ball bearing
mounted in a 3 h precision
machined raceway
. Legs - 3.8 g steel welded to yoke
base using 100,000 PSI weld filler,
welded inside and out
. Axle - 3.4 g diameter

Series KP8 KingPin-Free Heavy Duty - SKP8103R-PH - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series KP8 KingPin-Free Heavy Duty
SKP8103R-PH
Series KP8 KingPin-Free Heavy Duty SKP8103R-PH
For capacities upto 5000lbs that require a caster of superior construction

For capacities upto 5000lbs that require a caster of superior construction

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SKP8103R-PH SKP8103R-PH
Product Name Series KP8 Kingpin-Free Heavy Duty - Swivel Caster Series KP8 KingPin-Free Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Phenolic
Features Brake (optional feature); Swivel Lock (optional feature); Kingpinless
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-75H - JS380-75H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details