Jilson Group (The) Light Duty - Rigid Caster RPL-PPP-3

Description
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Raceways • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc
Description
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Raceways • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Light Duty - Rigid Caster - RPL-PPP-3 - Jilson Group (The)
Lodi, NJ, USA
Light Duty - Rigid Caster
RPL-PPP-3
Light Duty - Rigid Caster RPL-PPP-3
Standard Features • Exceeds I.C.M. Standards • Load Bearing - Two full independent rows of hardened and polished ball bearings • Case Hardened Raceways • All Metal Parts Are Stress Relieved • Finish - Corrosion resistant zinc

Standard Features
• Exceeds I.C.M. Standards
• Load Bearing - Two full independent
rows of hardened and
polished ball bearings
• Case Hardened Raceways
• All Metal Parts Are Stress Relieved
• Finish - Corrosion resistant zinc

RPL Light Duty Plate - RPL-PPP-3 - Magnus Mobility Systems, Inc.
Orange, CA, USA
RPL Light Duty Plate
RPL-PPP-3
RPL Light Duty Plate RPL-PPP-3
For by light duty stock carts, and mobile equipment of all types

For by light duty stock carts, and mobile equipment of all types

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number RPL-PPP-3 RPL-PPP-3
Product Name Light Duty - Rigid Caster RPL Light Duty Plate
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/WHT - CABF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details