Jilson Group (The) Series 7 Heavy Duty - Rigid Caster R7103R-PH

Description
Standard Features • Top Plate - 5/16" drop forged steel • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut • Axle - 3/4" hollow axle with grease zerk • Finish - Corrosion resistant zinc
Description
Standard Features • Top Plate - 5/16" drop forged steel • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut • Axle - 3/4" hollow axle with grease zerk • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 7 Heavy Duty - Rigid Caster - R7103R-PH - Jilson Group (The)
Lodi, NJ, USA
Series 7 Heavy Duty - Rigid Caster
R7103R-PH
Series 7 Heavy Duty - Rigid Caster R7103R-PH
Standard Features • Top Plate - 5/16" drop forged steel • Legs - 3/8" thick formed, welded inside and out • King Pin - 3/4" heat treated bolt and nut • Axle - 3/4" hollow axle with grease zerk • Finish - Corrosion resistant zinc

Standard Features
• Top Plate - 5/16" drop forged steel
• Legs - 3/8" thick formed, welded
inside and out
• King Pin - 3/4" heat treated bolt
and nut
• Axle - 3/4" hollow axle with grease
zerk
• Finish - Corrosion resistant zinc

Series 7 Economy Heavy Duty - R7103R-PH - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 7 Economy Heavy Duty
R7103R-PH
Series 7 Economy Heavy Duty R7103R-PH
Swivel bearing raceways-heat treated races, double row ball bearings

Swivel bearing raceways-heat treated races, double row ball bearings

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number R7103R-PH R7103R-PH
Product Name Series 7 Heavy Duty - Rigid Caster Series 7 Economy Heavy Duty
Caster Type Rigid Plate Caster; Wheel Caster
Wheel Type Phenolic
Features Brake (optional feature)
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 2430349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.38 inch (35 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-65PB - HG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 675 lbs (306 kg)
View Details