Standard Features
• Top Plate - 1” thick SAE-1045
steel plate
• King Pin - 1-1/4” diameter heat
treated bolt and nut
• Legs - 3/8” formed steel
• Finish - Zinc plated
For heavy duty power drawn trailers, high swivel offset for maneuverability
| Jilson Group (The) | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Casters | Casters |
| Product Number | R9123R-SS | R9123R-SS |
| Product Name | Series 9 Trailer Duty - Rigid Caster | Series 9 Trailer Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster | |
| Wheel Type | Metal | |
| Maximum Load | 2500 lbs (1134 kg) | |
| Wheel Diameter | 12 inch (305 mm) | |
| Wheel Width | 3 inch (76.2 mm) |