Jilson Group (The) Series LP Low Profile - Swivel Caster SLP4-PBP-3

Description
3 " wheel capacity to 700 lbs Top plate: 2-5/8 x 3-1/2 Mounting: 1-3/4 x 2-7/8 - 3 Options: 2, 3, 4
Description
3 " wheel capacity to 700 lbs Top plate: 2-5/8 x 3-1/2 Mounting: 1-3/4 x 2-7/8 - 3 Options: 2, 3, 4

Suppliers

Company
Product
Description
Supplier Links
Series LP Low Profile - Swivel Caster - SLP4-PBP-3 - Jilson Group (The)
Lodi, NJ, USA
Series LP Low Profile - Swivel Caster
SLP4-PBP-3
Series LP Low Profile - Swivel Caster SLP4-PBP-3
3 " wheel capacity to 700 lbs Top plate: 2-5/8 x 3-1/2 Mounting: 1-3/4 x 2-7/8 - 3 Options: 2, 3, 4

3 " wheel
capacity to 700 lbs
Top plate: 2-5/8 x 3-1/2
Mounting: 1-3/4 x 2-7/8 - 3
Options: 2, 3, 4

Series LP Low Profile - SLP4-PBP-3 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series LP Low Profile
SLP4-PBP-3
Series LP Low Profile SLP4-PBP-3
For high capacities with low overall height

For high capacities with low overall height

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number SLP4-PBP-3 SLP4-PBP-3
Product Name Series LP Low Profile - Swivel Caster Series LP Low Profile
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
Maximum Load 270 lbs (122 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details