Jilson Group (The) Light Medium Duty Plate - Swivel Caster 03-PBP-25

Description
Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc
Description
Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Light Medium Duty Plate - Swivel Caster - 03-PBP-25 - Jilson Group (The)
Lodi, NJ, USA
Light Medium Duty Plate - Swivel Caster
03-PBP-25
Light Medium Duty Plate - Swivel Caster 03-PBP-25
Standard Features • Swivel Casters - Heavy gauge steel top plate is attached to a full drawn steel horn with integral, hardened raceways • Load Bearings - Two full, independent rows of hardened, polished ball bearings roll freely in large diameter, lubricated raceways • King Pin - Shanked, hardened king pin holds raceways precisely in alignment •Wheel Bearings - Self lubricating, plain, ball, and roller bearings are available • Finish - Corrosion resistant zinc

Standard Features
• Swivel Casters - Heavy gauge steel
top plate is attached to a full drawn
steel horn with integral, hardened
raceways
• Load Bearings - Two full, independent
rows of hardened, polished
ball bearings roll freely in large
diameter, lubricated raceways
• King Pin - Shanked, hardened
king pin holds raceways precisely
in alignment
•Wheel Bearings - Self lubricating,
plain, ball, and roller bearings
are available
• Finish - Corrosion resistant zinc

Series 3 Light Medium Duty Plate - 03-PBP-25 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 3 Light Medium Duty Plate
03-PBP-25
Series 3 Light Medium Duty Plate 03-PBP-25
Popular series with schools and hospitals

Popular series with schools and hospitals

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number 03-PBP-25 03-PBP-25
Product Name Light Medium Duty Plate - Swivel Caster Series 3 Light Medium Duty Plate
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
Specialty Applications Medical
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, F5 Series - CAF5 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2535665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details