Jilson Group (The) Series 8 Heavy Duty - Swivel Caster S863T-PS

Description
Standard Features • Top Plate - Drop-forged from SAE-1045 steel for extra-heavy duty construction • Yoke Base - Drop-forged SAE-1045 steel, full 1/2” thick at maximum stress point. Notched for optional 4-position lock • Main Load Bearing - Fully hardened 1/2” diameter balls in 4” diameter hardened raceways • Thrust Load Bearings - Hardened, 3/8” ball bearings in a recessed race cone take away thrust loads from kingbolt • King Pin - 1” diameter bolt and nut • Formed Swivel Legs - Forged from 3/8” steel with coined offset for added strength, then welded on both sides to the yoke base • Wheel Bearings - Roller bearings are standard for all wheel sizes • Axle - 3/4” hollow axle with grease zerk • Pressure Lubrication - Fittings are standard at swivel and recessed head of hollow axles • Finish - Corrosion resistant zinc
Description
Standard Features • Top Plate - Drop-forged from SAE-1045 steel for extra-heavy duty construction • Yoke Base - Drop-forged SAE-1045 steel, full 1/2” thick at maximum stress point. Notched for optional 4-position lock • Main Load Bearing - Fully hardened 1/2” diameter balls in 4” diameter hardened raceways • Thrust Load Bearings - Hardened, 3/8” ball bearings in a recessed race cone take away thrust loads from kingbolt • King Pin - 1” diameter bolt and nut • Formed Swivel Legs - Forged from 3/8” steel with coined offset for added strength, then welded on both sides to the yoke base • Wheel Bearings - Roller bearings are standard for all wheel sizes • Axle - 3/4” hollow axle with grease zerk • Pressure Lubrication - Fittings are standard at swivel and recessed head of hollow axles • Finish - Corrosion resistant zinc

Suppliers

Company
Product
Description
Supplier Links
Series 8 Heavy Duty - Swivel Caster - S863T-PS - Jilson Group (The)
Lodi, NJ, USA
Series 8 Heavy Duty - Swivel Caster
S863T-PS
Series 8 Heavy Duty - Swivel Caster S863T-PS
Standard Features • Top Plate - Drop-forged from SAE-1045 steel for extra-heavy duty construction • Yoke Base - Drop-forged SAE-1045 steel, full 1/2” thick at maximum stress point. Notched for optional 4-position lock • Main Load Bearing - Fully hardened 1/2” diameter balls in 4” diameter hardened raceways • Thrust Load Bearings - Hardened, 3/8” ball bearings in a recessed race cone take away thrust loads from kingbolt • King Pin - 1” diameter bolt and nut • Formed Swivel Legs - Forged from 3/8” steel with coined offset for added strength, then welded on both sides to the yoke base • Wheel Bearings - Roller bearings are standard for all wheel sizes • Axle - 3/4” hollow axle with grease zerk • Pressure Lubrication - Fittings are standard at swivel and recessed head of hollow axles • Finish - Corrosion resistant zinc

Standard Features
• Top Plate - Drop-forged from
SAE-1045 steel for extra-heavy
duty construction
• Yoke Base - Drop-forged SAE-1045
steel, full 1/2” thick at maximum
stress point. Notched for optional
4-position lock
• Main Load Bearing - Fully
hardened 1/2” diameter balls in
4” diameter hardened raceways
• Thrust Load Bearings - Hardened,
3/8” ball bearings in a recessed race
cone take away thrust loads
from kingbolt
• King Pin - 1” diameter bolt and nut
• Formed Swivel Legs - Forged from
3/8” steel with coined offset for
added strength, then welded on
both sides to the yoke base
• Wheel Bearings - Roller bearings
are standard for all wheel sizes
• Axle - 3/4” hollow axle with
grease zerk
• Pressure Lubrication - Fittings are
standard at swivel and recessed
head of hollow axles
• Finish - Corrosion resistant zinc

Series 8 Heavy Duty - S863T-PS - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 8 Heavy Duty
S863T-PS
Series 8 Heavy Duty S863T-PS
Capacities to 3500 lbs made from SAE-1045 steel for heavy duty construction

Capacities to 3500 lbs made from SAE-1045 steel for heavy duty construction

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S863T-PS S863T-PS
Product Name Series 8 Heavy Duty - Swivel Caster Series 8 Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Poly/Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (L-SHAPE) - JS325-200L - JS325-200L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details