Jilson Group (The) Series 10 Heavy Duty - Swivel Caster S1083T-GI

Description
Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1” integrally forged, turned to 3/4” for a slotted adjusting nut • Side Forks - 3/8” thick heavily embossed • Swivel Assembly - Precision machined, flame hardened raceway for 3/8” dia. hardened steel ball bearings. Tapered thrust bearing • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork
Description
Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1” integrally forged, turned to 3/4” for a slotted adjusting nut • Side Forks - 3/8” thick heavily embossed • Swivel Assembly - Precision machined, flame hardened raceway for 3/8” dia. hardened steel ball bearings. Tapered thrust bearing • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork

Suppliers

Company
Product
Description
Supplier Links
Series 10 Heavy Duty - Swivel Caster - S1083T-GI - Jilson Group (The)
Lodi, NJ, USA
Series 10 Heavy Duty - Swivel Caster
S1083T-GI
Series 10 Heavy Duty - Swivel Caster S1083T-GI
Standard Features • Top Plate/Yoke Base - Drop forged from SAE-1050 steel • King Pin - 1” integrally forged, turned to 3/4” for a slotted adjusting nut • Side Forks - 3/8” thick heavily embossed • Swivel Assembly - Precision machined, flame hardened raceway for 3/8” dia. hardened steel ball bearings. Tapered thrust bearing • Wheel Bearings - 3/4” I.D. tapered roller bearings in all wheels • Axle - Specially ground 3/4” diameter, locked in position with indexing lance in side fork

Standard Features
• Top Plate/Yoke Base - Drop
forged from SAE-1050 steel
• King Pin - 1” integrally forged,
turned to 3/4” for a slotted
adjusting nut
• Side Forks - 3/8” thick heavily
embossed
• Swivel Assembly - Precision
machined, flame hardened raceway
for 3/8” dia. hardened steel ball
bearings. Tapered thrust bearing
• Wheel Bearings - 3/4” I.D. tapered
roller bearings in all wheels
• Axle - Specially ground 3/4”
diameter, locked in position with
indexing lance in side fork

Series 10 Heavy Duty - S1083T-GI - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 10 Heavy Duty
S1083T-GI
Series 10 Heavy Duty S1083T-GI
For heavy duty applications with capacities upto 3400 lbs

For heavy duty applications with capacities upto 3400 lbs

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S1083T-GI S1083T-GI
Product Name Series 10 Heavy Duty - Swivel Caster Series 10 Heavy Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Metal
Features Brake (optional feature); Swivel Lock (optional feature)
Maximum Load 3200 lbs (1451 kg)
Wheel Diameter 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 149298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details