Jilson Group (The) Series 9 Trailer Duty - Swivel Caster S983R-SS

Description
Standard Features • Top Plate - 1” thick SAE-1045 steel plate • Swivel Assembly - 7” diameter ball bearing load raceway, sealed tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish - Zinc plated
Description
Standard Features • Top Plate - 1” thick SAE-1045 steel plate • Swivel Assembly - 7” diameter ball bearing load raceway, sealed tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish - Zinc plated

Suppliers

Company
Product
Description
Supplier Links
Series 9 Trailer Duty - Swivel Caster - S983R-SS - Jilson Group (The)
Lodi, NJ, USA
Series 9 Trailer Duty - Swivel Caster
S983R-SS
Series 9 Trailer Duty - Swivel Caster S983R-SS
Standard Features • Top Plate - 1” thick SAE-1045 steel plate • Swivel Assembly - 7” diameter ball bearing load raceway, sealed tapered roller thrust bearing • King Pin - 1-1/4” diameter heat treated bolt and nut • Legs - 3/8” formed steel • Finish - Zinc plated

Standard Features
• Top Plate - 1” thick SAE-1045
steel plate
• Swivel Assembly - 7” diameter
ball bearing load raceway, sealed
tapered roller thrust bearing
• King Pin - 1-1/4” diameter heat
treated bolt and nut
• Legs - 3/8” formed steel
• Finish - Zinc plated

Series 9 Trailer Duty - S983R-SS - Magnus Mobility Systems, Inc.
Orange, CA, USA
Series 9 Trailer Duty
S983R-SS
Series 9 Trailer Duty S983R-SS
For heavy duty power drawn trailers, high swivel offset for maneuverability

For heavy duty power drawn trailers, high swivel offset for maneuverability

Supplier's Site

Technical Specifications

  Jilson Group (The) Magnus Mobility Systems, Inc.
Product Category Casters Casters
Product Number S983R-SS S983R-SS
Product Name Series 9 Trailer Duty - Swivel Caster Series 9 Trailer Duty
Caster Type Swivel Plate Caster; Wheel Caster
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-60H - JS380-60H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details