Cornell DubilierFilm Paper Film Capacitors105RSB202K2J
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.5 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.5 mΩ
RMS Current: —
Length: 43mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB202K2J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1 µF, and operates within a temperature range of -40°C to +85°C. The part has a maximum dv/dt of 1220 V/µs and a typical ESR of 4.5 mΩ at 100 kHz and +25°C. Its dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 105RSB202K2J is a radial lead, high current, low ESR film capacitor for use in power semiconductor circuits such as induction heaters and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1 µF, and operates within a temperature range of -40°C to +85°C. The part has a maximum dv/dt of 1220 V/µs and a typical ESR of 4.5 mΩ at 100 kHz and +25°C. Its dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.