The 104MKP275KD is a Class X2 metallized polypropylene film capacitor designed for across-the-line EMI suppression, with a rated voltage of 275 VAC and capacitance of 0.1 µF. It has a package size of 13 mm × 11 mm × 5 mm, with a lead spacing of 10 mm and lead diameter of 0.6 mm. The capacitor meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 safety standards, and is rated for an operating temperature range of -40°C to +110°C. It has a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of ≤0.1% at 20°C, and an insulation resistance of ≥5000 MΩ at 500 VDC. The terminal-to-terminal
X2 And Arc Suppression
0.1µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.1µF
CAP FILM 0.1UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104MKP275KD | 1572-1007-ND | 2002-104MKP275KD | 104MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |