Cornell Dubilier Capacitors - Film Capacitors 104MMR250K

Description
Win Source Part Number: 1337735-104MMR250K Category: Capacitors - Film Capacitors Series: MMR Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.413" L x 0.236" W (10.50mm x 6.00mm) Applications: General Purpose Height - Seated (Max): 0.406" (10.30mm) Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier / Illinois Capacitor California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1337735-104MMR250K Category: Capacitors - Film Capacitors Series: MMR Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.413" L x 0.236" W (10.50mm x 6.00mm) Applications: General Purpose Height - Seated (Max): 0.406" (10.30mm) Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier / Illinois Capacitor California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1337735-104MMR250K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1337735-104MMR250K
Capacitors - Film Capacitors 1337735-104MMR250K
Win Source Part Number: 1337735-104MMR250K Category: Capacitors - Film Capacitors Series: MMR Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 0.413" L x 0.236" W (10.50mm x 6.00mm) Applications: General Purpose Height - Seated (Max): 0.406" (10.30mm) Standard Package: 500 Capacitance: 0.1 µF Tolerance: ±10% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier / Illinois Capacitor California Prop 65: Warning Information

Win Source Part Number: 1337735-104MMR250K
Category: Capacitors - Film Capacitors
Series: MMR
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Size / Dimension: 0.413" L x 0.236" W (10.50mm x 6.00mm)
Applications: General Purpose
Height - Seated (Max): 0.406" (10.30mm)
Standard Package: 500
Capacitance: 0.1 µF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information

Buy Now Datasheet
Film Capacitors - 1572-1186-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1186-ND
Film Capacitors 1572-1186-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2002-104MMR250K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-104MMR250K
Film Capacitors 2002-104MMR250K
Metallized Polyester Film Capacitors 0.1µF 250V

Metallized Polyester Film Capacitors 0.1µF 250V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 104MMR250K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
104MMR250K
Capacitors - Film Capacitors 104MMR250K
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1337735-104MMR250K 1572-1186-ND 2002-104MMR250K 104MMR250K
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details