The 104PPR630KE is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber and switching power supplies. It has a DC voltage rating of 630 V, a capacitance of 0.1 µF, and dimensions of 18 mm × 16 mm × 10 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 100,000 MΩ. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. The enclosure is a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0) and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPR630KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |