Cornell Dubilier Film Paper Film Capacitors 105MWR100K

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 1.42 Ω Diameter: 9.5mm Length: 19mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 1.42 Ω Diameter: 9.5mm Length: 19mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105MWR100K is an axial lead metallized polyester film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 1 µF and a tolerance of ±10%. It operates within a temperature range of -40°C to +105°C, has a dissipation factor of 0.005 at 1 kHz and 25°C, and features a diameter of 9.5 mm and a length of 19 mm. The component uses flame-retardant polyester tape with epoxy resin end fills and has lead-free tinned leads. Its dielectric strength is 160% of rated VDC for 2 seconds at 25°C, and insulation resistance is 15,000 MΩ×µF at 25°C. A dv/dt rating of 3 V/µs is specified for this variant.

Datasheet Summary
Powered by GS/AI

The 105MWR100K is an axial lead metallized polyester film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 1 µF and a tolerance of ±10%. It operates within a temperature range of -40°C to +105°C, has a dissipation factor of 0.005 at 1 kHz and 25°C, and features a diameter of 9.5 mm and a length of 19 mm. The component uses flame-retardant polyester tape with epoxy resin end fills and has lead-free tinned leads. Its dielectric strength is 160% of rated VDC for 2 seconds at 25°C, and insulation resistance is 15,000 MΩ×µF at 25°C. A dv/dt rating of 3 V/µs is specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105MWR100K
Film Paper Film Capacitors 105MWR100K
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 3 RMS Current: — ESR: 1.42 Ω Diameter: 9.5mm Length: 19mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 3
  • RMS Current: —
  • ESR: 1.42 Ω
  • Diameter: 9.5mm
  • Length: 19mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-105MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-105MWR100K
Film Capacitors 2002-105MWR100K
Metallized Polyester Film Capacitors 1µF 100V

Metallized Polyester Film Capacitors 1µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1024-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1024-ND
Film Capacitors 1572-1024-ND
1µF Film Capacitor 63V 100V Polyester, Metallized Axial

1µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 105MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
105MWR100K
Capacitors - Film Capacitors 105MWR100K
CAP FILM 1UF 10% 100VDC AXIAL

CAP FILM 1UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MWR100K 2002-105MWR100K 1572-1024-ND 105MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers