The 105PMB202K# is a metallized polypropylene power film capacitor designed for snubber applications in inverters, converters, and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 1 µF, and operates within a temperature range of -40°C to +100°C. The component features lug terminals with dimensions of 57.5 mm in length, 50 mm in height, and 35 mm in thickness. Construction includes double metallized film with internal series connections and a flame-retardant epoxy resin-coated plastic box (UL94V-0). It has a dissipation factor of 0.09% at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF, and a life expectancy of 100,000 hours at rated DC voltage. Self-inductance is less than 1 nH per mm of lead spacing, and dielectric strength is 3 kVAC between terminals and case for 60 seconds. The part uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |