Cornell Dubilier Film Paper Film Capacitors 106HC5700KR

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106HC5700KR is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 10 μF, a rated KVAR of 500, and a maximum RMS current of 1000 A at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. Its maximum ESR at +25°C is 0.6 mΩ. The device is flame retardant to UL94V0, has a self-inductance of less than 3 nH, and features a terminal style R with dimensions of 95 mm in diameter, 71.5 mm in height, and a 60 mm lead spacing.

Datasheet Summary
Powered by GS/AI

The 106HC5700KR is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 10 μF, a rated KVAR of 500, and a maximum RMS current of 1000 A at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. Its maximum ESR at +25°C is 0.6 mΩ. The device is flame retardant to UL94V0, has a self-inductance of less than 3 nH, and features a terminal style R with dimensions of 95 mm in diameter, 71.5 mm in height, and a 60 mm lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106HC5700KR
Film Paper Film Capacitors 106HC5700KR
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitors 2002-106HC5700KR
High Power Resonant Capacitors 10µF

High Power Resonant Capacitors 10µF

Supplier's Site Datasheet
Film Capacitors - 1572-1610-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1610-ND
Film Capacitors 1572-1610-ND
10µF Film Capacitor 700V Polypropylene (PP) Axial, Can - Screw Terminals

10µF Film Capacitor 700V Polypropylene (PP) Axial, Can - Screw Terminals

Buy Now Datasheet
Capacitors - Film Capacitors - 106HC5700KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
106HC5700KR
Capacitors - Film Capacitors 106HC5700KR
CAP FILM 10UF 10% 700VAC AXIAL

CAP FILM 10UF 10% 700VAC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106HC5700KR 2002-106HC5700KR 1572-1610-ND 106HC5700KR
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 245LC3500KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers