Cornell Dubilier Film Paper Film Capacitors 105PSB122K4J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB122K4J is a radial lead film capacitor rated for 1200 VDC and 1 µF, with a maximum ESR of 2.8 mΩ at 100 kHz and a dv/dt rating of 1000 V/µs. It supports a maximum RMS ripple current of 22 A at 70°C. Dimensions are 42.5 mm × 37 mm × 28 mm with 20.3 mm lead spacing and four leads. The construction uses double metallized polypropylene film in a UL94V-0 epoxy-coated case with lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10%, and insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 105PSB122K4J is a radial lead film capacitor rated for 1200 VDC and 1 µF, with a maximum ESR of 2.8 mΩ at 100 kHz and a dv/dt rating of 1000 V/µs. It supports a maximum RMS ripple current of 22 A at 70°C. Dimensions are 42.5 mm × 37 mm × 28 mm with 20.3 mm lead spacing and four leads. The construction uses double metallized polypropylene film in a UL94V-0 epoxy-coated case with lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10%, and insulation resistance exceeds 30 GΩ·µF at 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB122K4J
Film Paper Film Capacitors 105PSB122K4J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 2.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 2.8 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB122K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB122K4J
Capacitors - Film Capacitors 105PSB122K4J
CAP FILM 1UF 10% 1.2KVDC RADIAL

CAP FILM 1UF 10% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB122K4J 105PSB122K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers