Cornell DubilierFilm Paper Film Capacitors106RSB700K6R
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 285
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 285
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 106RSB700K6R is a radial lead film capacitor rated for 700 VDC and 455 VAC, with a capacitance of 10 µF and a maximum dv/dt of 285 V/µs. It has a typical ESR of 2.4 mΩ at 100 kHz and 25°C, and can handle a maximum RMS ripple current of 30 A at 70°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It operates from -40°C to +85°C and uses a flame-retardant plastic box with epoxy resin coating (UL94V-0). The dielectric is polypropylene with double metallized film construction and internal series connections.
Datasheet Summary Powered by GS/AI
The 106RSB700K6R is a radial lead film capacitor rated for 700 VDC and 455 VAC, with a capacitance of 10 µF and a maximum dv/dt of 285 V/µs. It has a typical ESR of 2.4 mΩ at 100 kHz and 25°C, and can handle a maximum RMS ripple current of 30 A at 70°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It operates from -40°C to +85°C and uses a flame-retardant plastic box with epoxy resin coating (UL94V-0). The dielectric is polypropylene with double metallized film construction and internal series connections.